Pollak Engineered Products Pollak 11-720E 7-Way Trailer Connector Socket, Die-Cast Casing 11-720E

Description
Pollak 11-720E Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 6-28VDC Current Rating: 40A Material: Metal Die-cast casing Dust and water resistant Connect with Pollak 11-700E 7-Way Trailer Connector Plug
Request a Quote
Description
Pollak 11-720E Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 6-28VDC Current Rating: 40A Material: Metal Die-cast casing Dust and water resistant Connect with Pollak 11-700E 7-Way Trailer Connector Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 11-720E 7-Way Trailer Connector Socket, Die-Cast Casing - 35674 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 11-720E 7-Way Trailer Connector Socket, Die-Cast Casing
35674
Pollak 11-720E 7-Way Trailer Connector Socket, Die-Cast Casing 35674
Pollak 11-720E Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 6-28VDC Current Rating: 40A Material: Metal Die-cast casing Dust and water resistant Connect with Pollak 11-700E 7-Way Trailer Connector Plug
  • Pollak 11-720E Trailer Connector Sockets
  • Category: Trailer Connectors
  • Manufacturer: Pollak
  • Number of Contacts: 7
  • Voltage Rating: 6-28VDC
  • Current Rating: 40A
  • Material: Metal
  • Die-cast casing
  • Dust and water resistant
  • Connect with Pollak 11-700E 7-Way Trailer Connector Plug
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 35674
Product Name Pollak 11-720E 7-Way Trailer Connector Socket, Die-Cast Casing
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1428-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A50019-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
NETBridge+™ - NTHBV11A10C2SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector; PC Card Connector
Termination Surface Mount
Current Rating 3.0 amps
View Details
2 suppliers
Micro SIM Card Connector 8 Pin Flip Type Metal Body - ET-MI8PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details