Pollak Engineered Products Pollak 11-720 7-Way Trailer Connector Socket, Heavy-Duty 11-720

Description
Pollak 11-720 Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 6-28VDC Current Rating: 40A Material: Metal Heavy-duty construction Dust and water resistant SAE J560 Connect with Pollak 11-700 7-Way Trailer Connector Plug Interchangeable with all ATA types
Request a Quote Datasheet
Description
Pollak 11-720 Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 6-28VDC Current Rating: 40A Material: Metal Heavy-duty construction Dust and water resistant SAE J560 Connect with Pollak 11-700 7-Way Trailer Connector Plug Interchangeable with all ATA types
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pollak 11-720 7-Way Trailer Connector Socket, Heavy-Duty - 37674 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 11-720 7-Way Trailer Connector Socket, Heavy-Duty
37674
Pollak 11-720 7-Way Trailer Connector Socket, Heavy-Duty 37674
Pollak 11-720 Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 7 Voltage Rating: 6-28VDC Current Rating: 40A Material: Metal Heavy-duty construction Dust and water resistant SAE J560 Connect with Pollak 11-700 7-Way Trailer Connector Plug Interchangeable with all ATA types
  • Pollak 11-720 Trailer Connector Sockets
  • Category: Trailer Connectors
  • Manufacturer: Pollak
  • Number of Contacts: 7
  • Voltage Rating: 6-28VDC
  • Current Rating: 40A
  • Material: Metal
  • Heavy-duty construction
  • Dust and water resistant
  • SAE J560
  • Connect with Pollak 11-700 7-Way Trailer Connector Plug
  • Interchangeable with all ATA types
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37674
Product Name Pollak 11-720 7-Way Trailer Connector Socket, Heavy-Duty
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Contacts - 1317G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers