POLLAK ENGINEERED PRODUCTS
11-704E -- POLLAK 11-704E 7-WAY TRAILER CONNECTOR PLUG, HEAVY-DUTY NYLON
Pollak Engineered Products
Pollak 11-704E 7-Way Trailer Connector Plug, Heavy-Duty Nylon
11-704E
Description
Pollak 11-704E Trailer Connector Plugs
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 7
Voltage Rating: 6-28VDC
Current Rating: 40A
Material: Nylon
Black glass-filled nylon housing, corrosion resistant
Connect with Pollak 11-723E 7-Way Trailer Connector Socket
Request a Quote
Email Supplier
Description
Pollak 11-704E Trailer Connector Plugs
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 7
Voltage Rating: 6-28VDC
Current Rating: 40A
Material: Nylon
Black glass-filled nylon housing, corrosion resistant
Connect with Pollak 11-723E 7-Way Trailer Connector Socket
Request a Quote
Email Supplier
Suppliers
Pollak 11-704E 7-Way Trailer Connector Plug, Heavy-Duty Nylon
35673
Pollak 11-704E Trailer Connector Plugs
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 7
Voltage Rating: 6-28VDC
Current Rating: 40A
Material: Nylon
Black glass-filled nylon housing, corrosion resistant
Connect with Pollak 11-723E 7-Way Trailer Connector Socket
- Pollak 11-704E Trailer Connector Plugs
- Category: Trailer Connectors
- Manufacturer: Pollak
- Number of Contacts: 7
- Voltage Rating: 6-28VDC
- Current Rating: 40A
- Material: Nylon
- Black glass-filled nylon housing, corrosion resistant
- Connect with Pollak 11-723E 7-Way Trailer Connector Socket
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35673 |
|
Product Name
|
Pollak 11-704E 7-Way Trailer Connector Plug, Heavy-Duty Nylon |
|
Connector Type
|
Automotive Connector; Rectangular Connectors, Heavy Duty
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry
Straight
Termination
Crimp
View Details