POLLAK ENGINEERED PRODUCTS
11-700E -- POLLAK 11-700E 7-WAY TRAILER CONNECTOR PLUG, DIE-CAST CASING
Pollak Engineered Products
Pollak 11-700E 7-Way Trailer Connector Plug, Die-Cast Casing
11-700E
Description
Pollak 11-700E Trailer Connector Plugs
Category: Trailer Connectors
Manufacturer: Pollak
SAE J560
Number of Contacts: 7
Voltage Rating: 6-28VDC
Current Rating: 40A
Material: Metal
Connect with Pollak 11-720E 7-Way Trailer Connector Socket
Request a Quote
Email Supplier
Description
Pollak 11-700E Trailer Connector Plugs
Category: Trailer Connectors
Manufacturer: Pollak
SAE J560
Number of Contacts: 7
Voltage Rating: 6-28VDC
Current Rating: 40A
Material: Metal
Connect with Pollak 11-720E 7-Way Trailer Connector Socket
Request a Quote
Email Supplier
Suppliers
Pollak 11-700E 7-Way Trailer Connector Plug, Die-Cast Casing
35675
Pollak 11-700E Trailer Connector Plugs
Category: Trailer Connectors
Manufacturer: Pollak
SAE J560
Number of Contacts: 7
Voltage Rating: 6-28VDC
Current Rating: 40A
Material: Metal
Connect with Pollak 11-720E 7-Way Trailer Connector Socket
- Pollak 11-700E Trailer Connector Plugs
- Category: Trailer Connectors
- Manufacturer: Pollak
- SAE J560
- Number of Contacts: 7
- Voltage Rating: 6-28VDC
- Current Rating: 40A
- Material: Metal
- Connect with Pollak 11-720E 7-Way Trailer Connector Socket
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35675 |
|
Product Name
|
Pollak 11-700E 7-Way Trailer Connector Plug, Die-Cast Casing |
|
Connector Type
|
Automotive Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Audio / Video; Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details