Pollak Engineered Products Pollak 11-627 Trailer Connector Bracket, Black, Use with 4 to 6-Way Sockets 11-627

Description
Pollak 11-627 Trailer Connector Brackets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 4-6 Material: Metal Heavy-duty construction Black zinc coating protects against rust and corrosion Fits under trailer tongue, ball, or 2-hold frame mount Connect with: Pollak 11-404 4-Way Trailer Connector Socket Pollak 11-502 5-Way Trailer Connector Socket Pollak 11-609 6-Way Trailer Connector Socket
Request a Quote
Description
Pollak 11-627 Trailer Connector Brackets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 4-6 Material: Metal Heavy-duty construction Black zinc coating protects against rust and corrosion Fits under trailer tongue, ball, or 2-hold frame mount Connect with: Pollak 11-404 4-Way Trailer Connector Socket Pollak 11-502 5-Way Trailer Connector Socket Pollak 11-609 6-Way Trailer Connector Socket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 11-627 Trailer Connector Bracket, Black, Use with 4 to 6-Way Sockets - 37606 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 11-627 Trailer Connector Bracket, Black, Use with 4 to 6-Way Sockets
37606
Pollak 11-627 Trailer Connector Bracket, Black, Use with 4 to 6-Way Sockets 37606
Pollak 11-627 Trailer Connector Brackets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 4-6 Material: Metal Heavy-duty construction Black zinc coating protects against rust and corrosion Fits under trailer tongue, ball, or 2-hold frame mount Connect with: Pollak 11-404 4-Way Trailer Connector Socket Pollak 11-502 5-Way Trailer Connector Socket Pollak 11-609 6-Way Trailer Connector Socket
  • Pollak 11-627 Trailer Connector Brackets
  • Category: Trailer Connectors
  • Manufacturer: Pollak
  • Number of Contacts: 4-6
  • Material: Metal
  • Heavy-duty construction
  • Black zinc coating protects against rust and corrosion
  • Fits under trailer tongue, ball, or 2-hold frame mount
  • Connect with:
    • Pollak 11-404 4-Way Trailer Connector Socket
    • Pollak 11-502 5-Way Trailer Connector Socket
    • Pollak 11-609 6-Way Trailer Connector Socket
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37606
Product Name Pollak 11-627 Trailer Connector Bracket, Black, Use with 4 to 6-Way Sockets
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190329 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details