POLLAK ENGINEERED PRODUCTS
11-616 -- POLLAK 11-616 6-WAY TRAILER CONNECTOR SOCKET BOOT
Pollak Engineered Products
Pollak 11-616 6-Way Trailer Connector Socket Boot
11-616
Description
Pollak 11-616 Trailer Connector Socket Boots
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 6
Voltage Rating: 12-24VDC
Current Rating: 35A
Material: Rubber
Heavy-duty construction
Dust and water-resistant
Connect with Pollak 11-609 6-Way Trailer Connector Socket
Request a Quote
Email Supplier
Description
Pollak 11-616 Trailer Connector Socket Boots
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 6
Voltage Rating: 12-24VDC
Current Rating: 35A
Material: Rubber
Heavy-duty construction
Dust and water-resistant
Connect with Pollak 11-609 6-Way Trailer Connector Socket
Request a Quote
Email Supplier
Suppliers
Pollak 11-616 6-Way Trailer Connector Socket Boot
37669
Pollak 11-616 Trailer Connector Socket Boots
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 6
Voltage Rating: 12-24VDC
Current Rating: 35A
Material: Rubber
Heavy-duty construction
Dust and water-resistant
Connect with Pollak 11-609 6-Way Trailer Connector Socket
- Pollak 11-616 Trailer Connector Socket Boots
- Category: Trailer Connectors
- Manufacturer: Pollak
- Number of Contacts: 6
- Voltage Rating: 12-24VDC
- Current Rating: 35A
- Material: Rubber
- Heavy-duty construction
- Dust and water-resistant
- Connect with Pollak 11-609 6-Way Trailer Connector Socket
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
37669 |
|
Product Name
|
Pollak 11-616 6-Way Trailer Connector Socket Boot |
|
Connector Type
|
Automotive Connector; Rectangular Connectors, Heavy Duty
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Modular Connector and RJ Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination
Crimp
Mounting
Bulkhead
View Details