Pollak Engineered Products Pollak 11-609E 6-Way Trailer Connector Socket, Die-Cast Casing 11-609E

Description
Pollak 11-609E Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 6 Voltage Rating: 12-24VDC Current Rating: 35A Material: Metal Die-cast casing Dust and water resistant Connect with Pollak 11-604E 6-Way Trailer Connector Plug
Request a Quote
Description
Pollak 11-609E Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 6 Voltage Rating: 12-24VDC Current Rating: 35A Material: Metal Die-cast casing Dust and water resistant Connect with Pollak 11-604E 6-Way Trailer Connector Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 11-609E 6-Way Trailer Connector Socket, Die-Cast Casing - 35664 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 11-609E 6-Way Trailer Connector Socket, Die-Cast Casing
35664
Pollak 11-609E 6-Way Trailer Connector Socket, Die-Cast Casing 35664
Pollak 11-609E Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 6 Voltage Rating: 12-24VDC Current Rating: 35A Material: Metal Die-cast casing Dust and water resistant Connect with Pollak 11-604E 6-Way Trailer Connector Plug
  • Pollak 11-609E Trailer Connector Sockets
  • Category: Trailer Connectors
  • Manufacturer: Pollak
  • Number of Contacts: 6
  • Voltage Rating: 12-24VDC
  • Current Rating: 35A
  • Material: Metal
  • Die-cast casing
  • Dust and water resistant
  • Connect with Pollak 11-604E 6-Way Trailer Connector Plug
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 35664
Product Name Pollak 11-609E 6-Way Trailer Connector Socket, Die-Cast Casing
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

HSD Automotive - HSDNZRPPCB18A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector; PC Card Connector
View Details
3 suppliers
Wire to Board - 1920-1330-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw
View Details
Din Rail, Channel - 2946-2000-2201/353-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers