Pollak Engineered Products Pollak 11-609 6-Way Trailer Connector Socket, Heavy-duty 11-609

Description
Pollak 11-609 Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 6 Voltage Rating: 12-24VDC Current Rating: 35A Material: Metal Heavy-duty construction Dust and water-resistant Connect with: Pollak 11-604 6-Way Trailer Connector Plug Pollak 11-605 6-Way Trailer Connector Plug with Cable Guard Optional Trailer Connector Socket Boot also available
Request a Quote
Description
Pollak 11-609 Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 6 Voltage Rating: 12-24VDC Current Rating: 35A Material: Metal Heavy-duty construction Dust and water-resistant Connect with: Pollak 11-604 6-Way Trailer Connector Plug Pollak 11-605 6-Way Trailer Connector Plug with Cable Guard Optional Trailer Connector Socket Boot also available
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 11-609 6-Way Trailer Connector Socket, Heavy-duty - 37664 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 11-609 6-Way Trailer Connector Socket, Heavy-duty
37664
Pollak 11-609 6-Way Trailer Connector Socket, Heavy-duty 37664
Pollak 11-609 Trailer Connector Sockets Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 6 Voltage Rating: 12-24VDC Current Rating: 35A Material: Metal Heavy-duty construction Dust and water-resistant Connect with: Pollak 11-604 6-Way Trailer Connector Plug Pollak 11-605 6-Way Trailer Connector Plug with Cable Guard Optional Trailer Connector Socket Boot also available
  • Pollak 11-609 Trailer Connector Sockets
  • Category: Trailer Connectors
  • Manufacturer: Pollak
  • Number of Contacts: 6
  • Voltage Rating: 12-24VDC
  • Current Rating: 35A
  • Material: Metal
  • Heavy-duty construction
  • Dust and water-resistant
  • Connect with:
    • Pollak 11-604 6-Way Trailer Connector Plug
    • Pollak 11-605 6-Way Trailer Connector Plug with Cable Guard
  • Optional Trailer Connector Socket Boot also available
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37664
Product Name Pollak 11-609 6-Way Trailer Connector Socket, Heavy-duty
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
BNC T-Adapter: Female, Female, Female - SALE-9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details