Pollak Engineered Products Pollak 11-604E 6-Way Trailer Connector Plug, Die-Cast Casing (Replacement for Discontinued 37665) 11-604E

Description
Pollak 11-604E Trailer Connector Plugs (Replacement for Discontinued 37665) Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 6 Voltage Rating: 12-24VDC Current Rating: 35A Material: Metal Die-cast casing Dust and water resistant Connect with Pollak 11-609E 6-Way Trailer Connector Socket Optional Trailer Connector Socket Boot also available
Request a Quote
Description
Pollak 11-604E Trailer Connector Plugs (Replacement for Discontinued 37665) Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 6 Voltage Rating: 12-24VDC Current Rating: 35A Material: Metal Die-cast casing Dust and water resistant Connect with Pollak 11-609E 6-Way Trailer Connector Socket Optional Trailer Connector Socket Boot also available
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 11-604E 6-Way Trailer Connector Plug, Die-Cast Casing (Replacement for Discontinued 37665) - 35665 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 11-604E 6-Way Trailer Connector Plug, Die-Cast Casing (Replacement for Discontinued 37665)
35665
Pollak 11-604E 6-Way Trailer Connector Plug, Die-Cast Casing (Replacement for Discontinued 37665) 35665
Pollak 11-604E Trailer Connector Plugs (Replacement for Discontinued 37665) Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 6 Voltage Rating: 12-24VDC Current Rating: 35A Material: Metal Die-cast casing Dust and water resistant Connect with Pollak 11-609E 6-Way Trailer Connector Socket Optional Trailer Connector Socket Boot also available
  • Pollak 11-604E Trailer Connector Plugs (Replacement for Discontinued 37665)
  • Category: Trailer Connectors
  • Manufacturer: Pollak
  • Number of Contacts: 6
  • Voltage Rating: 12-24VDC
  • Current Rating: 35A
  • Material: Metal
  • Die-cast casing
  • Dust and water resistant
  • Connect with Pollak 11-609E 6-Way Trailer Connector Socket
  • Optional Trailer Connector Socket Boot also available
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 35665
Product Name Pollak 11-604E 6-Way Trailer Connector Plug, Die-Cast Casing (Replacement for Discontinued 37665)
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3218-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - 7927B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Banana Plug, Heavy-Duty, Large Wire Diameter - 9214 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Automotive Connector
Gender Male / Plug
View Details