POLLAK ENGINEERED PRODUCTS
11-502 -- POLLAK 11-502 5-WAY TRAILER CONNECTOR SOCKET, CHROME PLATED
Pollak Engineered Products
Pollak 11-502 5-Way Trailer Connector Socket, Chrome Plated
11-502
Description
Pollak 11-502 Trailer Connector Sockets
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 5
Voltage Rating: 12-24VDC
Current Rating: 15A
Material: Chrome-plated metal
Connect with Pollak 11-501 5-Way Trailer Connector Plug
Request a Quote
Email Supplier
Description
Pollak 11-502 Trailer Connector Sockets
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 5
Voltage Rating: 12-24VDC
Current Rating: 15A
Material: Chrome-plated metal
Connect with Pollak 11-501 5-Way Trailer Connector Plug
Request a Quote
Email Supplier
Suppliers
Pollak 11-502 5-Way Trailer Connector Socket, Chrome Plated
37654
Pollak 11-502 Trailer Connector Sockets
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 5
Voltage Rating: 12-24VDC
Current Rating: 15A
Material: Chrome-plated metal
Connect with Pollak 11-501 5-Way Trailer Connector Plug
- Pollak 11-502 Trailer Connector Sockets
- Category: Trailer Connectors
- Manufacturer: Pollak
- Number of Contacts: 5
- Voltage Rating: 12-24VDC
- Current Rating: 15A
- Material: Chrome-plated metal
- Connect with Pollak 11-501 5-Way Trailer Connector Plug
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
37654 |
|
Product Name
|
Pollak 11-502 5-Way Trailer Connector Socket, Chrome Plated |
|
Connector Type
|
Automotive Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Automotive Connector
Termination
Through-hole
View Details
2 suppliers
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers