POLLAK ENGINEERED PRODUCTS
11-501 -- POLLAK 11-501 5-WAY TRAILER CONNECTOR PLUG, CHROME PLATED
Pollak Engineered Products
Pollak 11-501 5-Way Trailer Connector Plug, Chrome Plated
11-501
Description
Pollak 11-501 Trailer Connector Plugs
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 5
Voltage Rating: 12-24VDC
Current Rating: 15A
Material: Chrome-plated metal
Connect with Pollak 11-502 5-Way Trailer Connector Socket
Request a Quote
Email Supplier
Description
Pollak 11-501 Trailer Connector Plugs
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 5
Voltage Rating: 12-24VDC
Current Rating: 15A
Material: Chrome-plated metal
Connect with Pollak 11-502 5-Way Trailer Connector Socket
Request a Quote
Email Supplier
Suppliers
Pollak 11-501 5-Way Trailer Connector Plug, Chrome Plated
37655
Pollak 11-501 Trailer Connector Plugs
Category: Trailer Connectors
Manufacturer: Pollak
Number of Contacts: 5
Voltage Rating: 12-24VDC
Current Rating: 15A
Material: Chrome-plated metal
Connect with Pollak 11-502 5-Way Trailer Connector Socket
- Pollak 11-501 Trailer Connector Plugs
- Category: Trailer Connectors
- Manufacturer: Pollak
- Number of Contacts: 5
- Voltage Rating: 12-24VDC
- Current Rating: 15A
- Material: Chrome-plated metal
- Connect with Pollak 11-502 5-Way Trailer Connector Socket
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
37655 |
|
Product Name
|
Pollak 11-501 5-Way Trailer Connector Plug, Chrome Plated |
|
Connector Type
|
Automotive Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Connector Type
Board Mount Connector
Geometry
Straight
Termination
Through Hole
View Details