Pollak Engineered Products Pollak 11-405 4-Way Trailer Connector Assembly 11-405

Description
Pollak 11-405 Trailer Connector Assemblies Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 4 Voltage Rating: 12-24VDC Current Rating: 15A Material: Plastic Color: Black Polarized design with high impact interior Split brass contacts for a perfect fit to ensure maximum current-carrying capacity Outer sleeves are unaffected by ozone or weather Plastic bodies, PVC caps, and split brass contacts Available as sets only
Request a Quote
Description
Pollak 11-405 Trailer Connector Assemblies Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 4 Voltage Rating: 12-24VDC Current Rating: 15A Material: Plastic Color: Black Polarized design with high impact interior Split brass contacts for a perfect fit to ensure maximum current-carrying capacity Outer sleeves are unaffected by ozone or weather Plastic bodies, PVC caps, and split brass contacts Available as sets only
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 11-405 4-Way Trailer Connector Assembly - 37642 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 11-405 4-Way Trailer Connector Assembly
37642
Pollak 11-405 4-Way Trailer Connector Assembly 37642
Pollak 11-405 Trailer Connector Assemblies Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 4 Voltage Rating: 12-24VDC Current Rating: 15A Material: Plastic Color: Black Polarized design with high impact interior Split brass contacts for a perfect fit to ensure maximum current-carrying capacity Outer sleeves are unaffected by ozone or weather Plastic bodies, PVC caps, and split brass contacts Available as sets only
  • Pollak 11-405 Trailer Connector Assemblies
  • Category: Trailer Connectors
  • Manufacturer: Pollak
  • Number of Contacts: 4
  • Voltage Rating: 12-24VDC
  • Current Rating: 15A
  • Material: Plastic
  • Color: Black
  • Polarized design with high impact interior
  • Split brass contacts for a perfect fit to ensure maximum current-carrying capacity
  • Outer sleeves are unaffected by ozone or weather
  • Plastic bodies, PVC caps, and split brass contacts
  • Available as sets only
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37642
Product Name Pollak 11-405 4-Way Trailer Connector Assembly
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details