Pollak Engineered Products Pollak 11-200 2-Way Trailer Connector Assembly 11-200

Description
Pollak 11-200 Trailer Connector Assemblies Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 2 Voltage Rating: 12-24VDC Current Rating: 15A Material: Plastic Color: Black Polarized design with high impact interior Split brass contacts for a perfect fit to ensure maximum current-carrying capacity Outer sleeves are unaffected by ozone or weather Plastic bodies, PVC caps, and split brass contacts Available as sets only
Request a Quote
Description
Pollak 11-200 Trailer Connector Assemblies Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 2 Voltage Rating: 12-24VDC Current Rating: 15A Material: Plastic Color: Black Polarized design with high impact interior Split brass contacts for a perfect fit to ensure maximum current-carrying capacity Outer sleeves are unaffected by ozone or weather Plastic bodies, PVC caps, and split brass contacts Available as sets only
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 11-200 2-Way Trailer Connector Assembly - 37622 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 11-200 2-Way Trailer Connector Assembly
37622
Pollak 11-200 2-Way Trailer Connector Assembly 37622
Pollak 11-200 Trailer Connector Assemblies Category: Trailer Connectors Manufacturer: Pollak Number of Contacts: 2 Voltage Rating: 12-24VDC Current Rating: 15A Material: Plastic Color: Black Polarized design with high impact interior Split brass contacts for a perfect fit to ensure maximum current-carrying capacity Outer sleeves are unaffected by ozone or weather Plastic bodies, PVC caps, and split brass contacts Available as sets only
  • Pollak 11-200 Trailer Connector Assemblies
  • Category: Trailer Connectors
  • Manufacturer: Pollak
  • Number of Contacts: 2
  • Voltage Rating: 12-24VDC
  • Current Rating: 15A
  • Material: Plastic
  • Color: Black
  • Polarized design with high impact interior
  • Split brass contacts for a perfect fit to ensure maximum current-carrying capacity
  • Outer sleeves are unaffected by ozone or weather
  • Plastic bodies, PVC caps, and split brass contacts
  • Available as sets only
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37622
Product Name Pollak 11-200 2-Way Trailer Connector Assembly
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ve-NET™ - VNTBV12B2001SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Termination Through-hole
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-3257-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers