TRIAC SENS GATE 600V 4A TO202-3
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | Z0409MF0AA2 | Z0409MF0AA2 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-202 No Tab | |
| VDRM | 600 volts | |
| IGT | 10 mA |