STMicroelectronics 400V 0.8A Triac Z0107DA 2AL2

Description
TRIAC SENS GATE 400V 0.8A TO92 Product overview: Z0107DA 2AL2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107DA 2AL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 400V 0.8A TO92 Product overview: Z0107DA 2AL2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107DA 2AL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 0.8A Triac
300-Z0107DA 2AL2
400V 0.8A Triac 300-Z0107DA 2AL2
TRIAC SENS GATE 400V 0.8A TO92 Product overview: Z0107DA 2AL2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107DA 2AL2 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 400V 0.8A TO92 Product overview: Z0107DA 2AL2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107DA 2AL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Z0107DA 2AL2 - 939908-Z0107DA 2AL2 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0107DA 2AL2
939908-Z0107DA 2AL2
Triacs - Z0107DA 2AL2 939908-Z0107DA 2AL2
Manufacturer: STMicroelectronics Win Source Part Number: 939908-Z0107DA 2AL2 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 400 V 800 mA Through Hole TO-92 Package: TO-226-3, TO-92-3 (TO-226AA) Package: Tape & Box (TB) Mounting: Through Hole Family Name: Z0107 Categories: Discrete Semiconductor Products Case / Package: TO-92 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: Z0107DA 2AL2-ND, Z0107DA2AL2

Manufacturer: STMicroelectronics
Win Source Part Number: 939908-Z0107DA 2AL2
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 400 V 800 mA Through Hole TO-92
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: Z0107
Categories: Discrete Semiconductor Products
Case / Package: TO-92
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: Z0107DA 2AL2-ND, Z0107DA2AL2

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 1.0 Amp 400 Volt

Triacs 1.0 Amp 400 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Z0107DA 2AL2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0107DA 2AL2
Discrete Semiconductor Products - Thyristors - TRIACs Z0107DA 2AL2
TRIAC SENS GATE 400V 0.8A TO92

TRIAC SENS GATE 400V 0.8A TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs
Product Number 300-Z0107DA 2AL2 939908-Z0107DA 2AL2 Z0107DA 2AL2 Z0107DA 2AL2
Product Name 400V 0.8A Triac Triacs - Z0107DA 2AL2 Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type Tape & Box (TB) TO-92 TO-226-3, TO-92-3 (TO-226AA)
Pin Count 3
VDRM 400 volts 400 volts
ITSM 0.8000 amps
Unlock Full Specs
to access all available technical data