STMicroelectronics 400V 1A Triac Z0103DN5AA4

Description
400V, 1A, 4 QUADRANT LOGIC LEVEL TRIAC Product overview: Z0103DN5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103DN5AA4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400V, 1A, 4 QUADRANT LOGIC LEVEL TRIAC Product overview: Z0103DN5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103DN5AA4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 1A Triac
300-Z0103DN5AA4
400V 1A Triac 300-Z0103DN5AA4
400V, 1A, 4 QUADRANT LOGIC LEVEL TRIAC Product overview: Z0103DN5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103DN5AA4 can be used for catalog matching and distributor lookup.

400V, 1A, 4 QUADRANT LOGIC LEVEL TRIAC Product overview: Z0103DN5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103DN5AA4 can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - Z0103DN5AA4 - 044083-Z0103DN5AA4 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0103DN5AA4
044083-Z0103DN5AA4
Triacs - Z0103DN5AA4 044083-Z0103DN5AA4
Manufacturer: STMicroelectronics Win Source Part Number: 044083-Z0103DN5AA4 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 7mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 3mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 044083-Z0103DN5AA4
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 7mA
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 3mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-Z0103DN5AA4 044083-Z0103DN5AA4
Product Name 400V 1A Triac Triacs - Z0103DN5AA4
Package Type SOT-223 SOT-223
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
VDRM 400 volts
Unlock Full Specs
to access all available technical data