STMicroelectronics Triacs - Z00607MN5AA4 Z00607MN5AA4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 417376-Z00607MN5AA4 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 800mA Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 9.5A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 417376-Z00607MN5AA4 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 800mA Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 9.5A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - Z00607MN5AA4 - 417376-Z00607MN5AA4 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z00607MN5AA4
417376-Z00607MN5AA4
Triacs - Z00607MN5AA4 417376-Z00607MN5AA4
Manufacturer: STMicroelectronics Win Source Part Number: 417376-Z00607MN5AA4 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 800mA Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 9.5A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 417376-Z00607MN5AA4
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 800mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 9.5A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
600V 9.5A Triac
300-Z00607MN5AA4
600V 9.5A Triac 300-Z00607MN5AA4
Thyristor TRIAC 600V 9.5A 4-Pin(3+Tab) SOT-223 T/R Product overview: Z00607MN5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 9.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z00607MN5AA4 can be used for catalog matching and distributor lookup.

Thyristor TRIAC 600V 9.5A 4-Pin(3+Tab) SOT-223 T/R Product overview: Z00607MN5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 9.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z00607MN5AA4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Triacs Triacs
Product Number 417376-Z00607MN5AA4 300-Z00607MN5AA4
Product Name Triacs - Z00607MN5AA4 600V 9.5A Triac
Package Type SOT-223 TO-261-4
VDRM 600 volts
ITSM 0.8000 amps
IGT 5 mA
Unlock Full Specs
to access all available technical data