STMicroelectronics 600V Triac Z00607MN

Description
TRIAC SENS GATE 600V SOT223 Product overview: Z00607MN from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z00607MN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 600V SOT223 Product overview: Z00607MN from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z00607MN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Triac
300-Z00607MN
600V Triac 300-Z00607MN
TRIAC SENS GATE 600V SOT223 Product overview: Z00607MN from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z00607MN can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V SOT223 Product overview: Z00607MN from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z00607MN can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - Z00607MN - 417375-Z00607MN - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z00607MN
417375-Z00607MN
Triacs - Z00607MN 417375-Z00607MN
Manufacturer: STMicroelectronics Win Source Part Number: 417375-Z00607MN Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 800mA Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 9.5A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 417375-Z00607MN
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 800mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 9.5A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-Z00607MN 417375-Z00607MN
Product Name 600V Triac Triacs - Z00607MN
Package Type SOT-223 SOT-223
VDRM 600 volts 600 volts
ITSM 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data