STMicroelectronics 600V 0.8A Triac Z00607MA1BA2

Description
600V, 0.8A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-92, TO-92, 3 PIN Product overview: Z00607MA1BA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z00607MA1BA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V, 0.8A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-92, TO-92, 3 PIN Product overview: Z00607MA1BA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z00607MA1BA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 0.8A Triac
300-Z00607MA1BA2
600V 0.8A Triac 300-Z00607MA1BA2
600V, 0.8A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-92, TO-92, 3 PIN Product overview: Z00607MA1BA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z00607MA1BA2 can be used for catalog matching and distributor lookup.

600V, 0.8A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-92, TO-92, 3 PIN Product overview: Z00607MA1BA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z00607MA1BA2 can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - Z00607MA1BA2 - 054244-Z00607MA1BA2 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z00607MA1BA2
054244-Z00607MA1BA2
Triacs - Z00607MA1BA2 054244-Z00607MA1BA2
Manufacturer: STMicroelectronics Win Source Part Number: 054244-Z00607MA1BA2 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 800mA Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 9.5A Triac Type: Logic - Sensitive Gate Family Name: Z00607MA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C (TJ) Case / Package: TO-92-3 Alternative Parts (Cross-Reference): BCR08AM-12A-TB; BCR1AM-12A#B10; BCR08AM-14A-TB; Introduction Date: October 01, 2001 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054244-Z00607MA1BA2
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 800mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 9.5A
Triac Type: Logic - Sensitive Gate
Family Name: Z00607MA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C (TJ)
Case / Package: TO-92-3
Alternative Parts (Cross-Reference): BCR08AM-12A-TB; BCR1AM-12A#B10; BCR08AM-14A-TB;
Introduction Date: October 01, 2001
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-Z00607MA1BA2 054244-Z00607MA1BA2
Product Name 600V 0.8A Triac Triacs - Z00607MA1BA2
Standards and Certifications RoHS
Package Type TO-92 TO-92-3
VRRM 600 volts
Operating Temperature -40 C (-40 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data