STMicroelectronics 400V 10.5A Triac Z00607DA-1BA2

Description
Thyristor TRIAC 400V 10.5A 3-Pin TO-92 Bulk Product overview: Z00607DA-1BA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10.5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 10.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z00607DA-1BA2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thyristor TRIAC 400V 10.5A 3-Pin TO-92 Bulk Product overview: Z00607DA-1BA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10.5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 10.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z00607DA-1BA2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 10.5A Triac
300-Z00607DA-1BA2
400V 10.5A Triac 300-Z00607DA-1BA2
Thyristor TRIAC 400V 10.5A 3-Pin TO-92 Bulk Product overview: Z00607DA-1BA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10.5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 10.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z00607DA-1BA2 can be used for catalog matching and distributor lookup.

Thyristor TRIAC 400V 10.5A 3-Pin TO-92 Bulk Product overview: Z00607DA-1BA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10.5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 10.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z00607DA-1BA2 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Thyristors - Z00607DA-1BA2 - 1106108-Z00607DA-1BA2 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - Z00607DA-1BA2
1106108-Z00607DA-1BA2
TVS - TVS - Thyristors - Z00607DA-1BA2 1106108-Z00607DA-1BA2
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106108-Z00607DA-1BA 2 Packaging: Bulk Mounting: SMD (SMT) Hold Current: 5 mA Categories: TVS - Thyristors Case / Package: TO-92 Alternative Parts (Cross-Reference): Z00607DA-1BA2Z00607D A 1BA2; Z00607DA1BA2; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Repetitive Reverse Voltage (Vrrm): 400 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106108-Z00607DA-1BA2
Packaging: Bulk
Mounting: SMD (SMT)
Hold Current: 5 mA
Categories: TVS - Thyristors
Case / Package: TO-92
Alternative Parts (Cross-Reference): Z00607DA-1BA2Z00607DA 1BA2; Z00607DA1BA2;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Repetitive Reverse Voltage (Vrrm): 400 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-Z00607DA-1BA2 1106108-Z00607DA-1BA2
Product Name 400V 10.5A Triac TVS - TVS - Thyristors - Z00607DA-1BA2
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data