STMicroelectronics SCRs - Single - X0403MF X0403MF

Description
Manufacturer: STMicroelectronics Win Source Part Number: 214008-X0403MF Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.8V Current - On State (It (AV)) (Max): 900mA Current - On State (It (RMS)) (Max): 1.35A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-202 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 214008-X0403MF Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.8V Current - On State (It (AV)) (Max): 900mA Current - On State (It (RMS)) (Max): 1.35A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-202 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - X0403MF - 214008-X0403MF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - X0403MF
214008-X0403MF
SCRs - Single - X0403MF 214008-X0403MF
Manufacturer: STMicroelectronics Win Source Part Number: 214008-X0403MF Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.8V Current - On State (It (AV)) (Max): 900mA Current - On State (It (RMS)) (Max): 1.35A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-202 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 214008-X0403MF
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.8V
Current - On State (It (AV)) (Max): 900mA
Current - On State (It (RMS)) (Max): 1.35A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-202
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 214008-X0403MF
Product Name SCRs - Single - X0403MF
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 185530612 - Radwell International
Specs
Thyristor Type SCR
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details