STMicroelectronics 600V 25A Triac X0205MN5BA4

Description
Thyristor SCR 600V 25A 4-Pin(3+Tab) SOT-223 T/R Product overview: X0205MN5BA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-X0205MN5BA4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thyristor SCR 600V 25A 4-Pin(3+Tab) SOT-223 T/R Product overview: X0205MN5BA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-X0205MN5BA4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 25A Triac
300-X0205MN5BA4
600V 25A Triac 300-X0205MN5BA4
Thyristor SCR 600V 25A 4-Pin(3+Tab) SOT-223 T/R Product overview: X0205MN5BA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-X0205MN5BA4 can be used for catalog matching and distributor lookup.

Thyristor SCR 600V 25A 4-Pin(3+Tab) SOT-223 T/R Product overview: X0205MN5BA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-X0205MN5BA4 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Thyristors - X0205MN5BA4 - 1104994-X0205MN5BA4 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - X0205MN5BA4
1104994-X0205MN5BA4
TVS - TVS - Thyristors - X0205MN5BA4 1104994-X0205MN5BA4
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104994-X0205MN5BA4 Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 4 Hold Current: 5 mA Categories: TVS - Thyristors Case / Package: SOT-223 Alternative Parts (Cross-Reference): X0205MN5BA4X0205MN 5BA4; X0205MN-5BA4; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Repetitive Reverse Voltage (Vrrm): 600 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104994-X0205MN5BA4
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of Pins: 4
Hold Current: 5 mA
Categories: TVS - Thyristors
Case / Package: SOT-223
Alternative Parts (Cross-Reference): X0205MN5BA4X0205MN 5BA4; X0205MN-5BA4;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Repetitive Reverse Voltage (Vrrm): 600 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Thyristors
Product Number 300-X0205MN5BA4 1104994-X0205MN5BA4
Product Name 600V 25A Triac TVS - TVS - Thyristors - X0205MN5BA4
Package Type Tape & Reel SOT-223
Unlock Full Specs
to access all available technical data