STMicroelectronics 800V 12A MOSFET Transistor W13NK80Z

Description
MOSFET N-CH 800V 12A TO-247 Product overview: W13NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-W13NK80Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 800V 12A TO-247 Product overview: W13NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-W13NK80Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 12A MOSFET Transistor
285-W13NK80Z
800V 12A MOSFET Transistor 285-W13NK80Z
MOSFET N-CH 800V 12A TO-247 Product overview: W13NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-W13NK80Z can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 12A TO-247 Product overview: W13NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-W13NK80Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - W13NK80Z - 054235-W13NK80Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - W13NK80Z
054235-W13NK80Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - W13NK80Z 054235-W13NK80Z
Manufacturer: STMicroelectronics Win Source Part Number: 054235-W13NK80Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 230W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 155nC @ 10V Max Input Capacitance: 3480pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 650 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054235-W13NK80Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 230W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 155nC @ 10V
Max Input Capacitance: 3480pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 650 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-W13NK80Z 054235-W13NK80Z
Product Name 800V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - W13NK80Z
Polarity N-Channel N-Channel; N-Channel
PD 230000 milliwatts 230000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6C2R1-55C,118 - 770649-BUK6C2R1-55C,118 - Win Source Electronics
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
5 suppliers
MOSFETs - 1220607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details