STMicroelectronics Image Sensors, Camera - VV6501C001 VV6501C001

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037231-VV6501C001 Packaging: Bulk Type: CMOS Pixel Size: 5.6μm x 5.6μm Active Pixel Array: 640H x 480V Frames per Second: 30 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 40°C (TA) Case / Package: 36-CLCC Supply Voltage - Operating: 3V, 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037231-VV6501C001 Packaging: Bulk Type: CMOS Pixel Size: 5.6μm x 5.6μm Active Pixel Array: 640H x 480V Frames per Second: 30 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 40°C (TA) Case / Package: 36-CLCC Supply Voltage - Operating: 3V, 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - VV6501C001 - VV6501C001 - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - VV6501C001
VV6501C001
Image Sensors, Camera - VV6501C001 VV6501C001
Manufacturer: STMicroelectronics Win Source Part Number: 037231-VV6501C001 Packaging: Bulk Type: CMOS Pixel Size: 5.6μm x 5.6μm Active Pixel Array: 640H x 480V Frames per Second: 30 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 40°C (TA) Case / Package: 36-CLCC Supply Voltage - Operating: 3V, 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037231-VV6501C001
Packaging: Bulk
Type: CMOS
Pixel Size: 5.6μm x 5.6μm
Active Pixel Array: 640H x 480V
Frames per Second: 30
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 40°C (TA)
Case / Package: 36-CLCC
Supply Voltage - Operating: 3V, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number VV6501C001
Product Name Image Sensors, Camera - VV6501C001
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S7030-0907 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Vertical Pixels 122
Pixel Size 24 µm (0.9449 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details