STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNV20N07-E VNV20N07-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 743119-VNV20N07-E Series: OMNIFET, VIPower Packaging: Tube Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 55V (Maximum) Rds On (Typ): 50 mOhm (Maximum) Family Name: VNV20N07 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 14A Alternative Parts (Cross-Reference): DS4560S-AR+T; DS4560S-LO+; DS4560S+; Introduction Date: June 22, 1998 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 743119-VNV20N07-E Series: OMNIFET, VIPower Packaging: Tube Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 55V (Maximum) Rds On (Typ): 50 mOhm (Maximum) Family Name: VNV20N07 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 14A Alternative Parts (Cross-Reference): DS4560S-AR+T; DS4560S-LO+; DS4560S+; Introduction Date: June 22, 1998 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNV20N07-E
VNV20N07-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNV20N07-E VNV20N07-E
Manufacturer: STMicroelectronics Win Source Part Number: 743119-VNV20N07-E Series: OMNIFET, VIPower Packaging: Tube Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 55V (Maximum) Rds On (Typ): 50 mOhm (Maximum) Family Name: VNV20N07 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 14A Alternative Parts (Cross-Reference): DS4560S-AR+T; DS4560S-LO+; DS4560S+; Introduction Date: June 22, 1998 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 743119-VNV20N07-E
Series: OMNIFET, VIPower
Packaging: Tube
Package: PowerSO-10 Exposed Bottom Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 55V (Maximum)
Rds On (Typ): 50 mOhm (Maximum)
Family Name: VNV20N07
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 10-PowerSO
Current - Output (Maximum): 14A
Alternative Parts (Cross-Reference): DS4560S-AR+T; DS4560S-LO+; DS4560S+;
Introduction Date: June 22, 1998
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNV20N07-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNV20N07-E
PMIC - Power Distribution Switches, Load Drivers VNV20N07-E
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNV20N07-E VNV20N07-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNV20N07-E PMIC - Power Distribution Switches, Load Drivers
Voltage 55V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details