STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VNV10N0713TR

Description
Win Source Part Number: 1341555-VNV10N0713TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: OMNIFET™, VIPower™ Package: Tape & Reel Standard Package: 600 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 14A Output Configuration: Low Side Voltage - Load: 55V (Max) Rds On (Typ): 100mOhm (Max) Mounting Type: Surface Mount Package / Case: PowerSO-10 Exposed Bottom Pad Supplier Device Package: 10-PowerSO ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: VNV10 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341555-VNV10N0713TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: OMNIFET™, VIPower™ Package: Tape & Reel Standard Package: 600 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 14A Output Configuration: Low Side Voltage - Load: 55V (Max) Rds On (Typ): 100mOhm (Max) Mounting Type: Surface Mount Package / Case: PowerSO-10 Exposed Bottom Pad Supplier Device Package: 10-PowerSO ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: VNV10 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1341555-VNV10N0713TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1341555-VNV10N0713TR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1341555-VNV10N0713TR
Win Source Part Number: 1341555-VNV10N0713TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: OMNIFET™, VIPower™ Package: Tape & Reel Standard Package: 600 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 14A Output Configuration: Low Side Voltage - Load: 55V (Max) Rds On (Typ): 100mOhm (Max) Mounting Type: Surface Mount Package / Case: PowerSO-10 Exposed Bottom Pad Supplier Device Package: 10-PowerSO ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: VNV10 Product Status: Obsolete

Win Source Part Number: 1341555-VNV10N0713TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Series: OMNIFET™, VIPower™
Package: Tape & Reel
Standard Package: 600
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed) , Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 14A
Output Configuration: Low Side
Voltage - Load: 55V (Max)
Rds On (Typ): 100mOhm (Max)
Mounting Type: Surface Mount
Package / Case: PowerSO-10 Exposed Bottom Pad
Supplier Device Package: 10-PowerSO
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: VNV10
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1341555-VNV10N0713TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Package Type PowerSO-10 Exposed Bottom Pad
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Low Distortion SPDT Switch - QPC1022 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 0.0 to 1.8 volts
Min Operating Current 0.0520 to 0.1000 mA
View Details
CD4053B-Q1 Automotive Catalog CMOS Triple 2-Channel Analog Multi/Demultiplexer with Logic-Level Conversion - CD4053BQM96G4Q1 - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Automotive
Standards and Certifications RoHS
View Details
6 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers