STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS7NV04PTR-E VNS7NV04PTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 712857-VNS7NV04PTR-E Series: OMNIFET II, VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 65 mOhm (Maximum) Family Name: VNS7NV04P Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): TPS22949ADRGR; BTS3125TFATMA1; NCV8402ADDR2G; Introduction Date: October 15, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 712857-VNS7NV04PTR-E Series: OMNIFET II, VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 65 mOhm (Maximum) Family Name: VNS7NV04P Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): TPS22949ADRGR; BTS3125TFATMA1; NCV8402ADDR2G; Introduction Date: October 15, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS7NV04PTR-E - 712857-VNS7NV04PTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS7NV04PTR-E
712857-VNS7NV04PTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS7NV04PTR-E 712857-VNS7NV04PTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 712857-VNS7NV04PTR-E Series: OMNIFET II, VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 65 mOhm (Maximum) Family Name: VNS7NV04P Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): TPS22949ADRGR; BTS3125TFATMA1; NCV8402ADDR2G; Introduction Date: October 15, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 712857-VNS7NV04PTR-E
Series: OMNIFET II, VIPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 65 mOhm (Maximum)
Family Name: VNS7NV04P
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SO
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): TPS22949ADRGR; BTS3125TFATMA1; NCV8402ADDR2G;
Introduction Date: October 15, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 712857-VNS7NV04PTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS7NV04PTR-E
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100AMRX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type HSOIC8
Packing Method Tape Reel; Tape & Reel
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910016SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK764R0-55B,118 - 1025283-BUK764R0-55B,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 300000 milliwatts
View Details
6 suppliers