STMicroelectronics, Inc. PMIC - Power Distribution Switches, Load Drivers VNS7NV04PTR-E

Description
IC PWR DRIVER N-CHANNEL 1:1 8SO
Datasheet
Description
IC PWR DRIVER N-CHANNEL 1:1 8SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - VNS7NV04PTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNS7NV04PTR-E
PMIC - Power Distribution Switches, Load Drivers VNS7NV04PTR-E
IC PWR DRIVER N-CHANNEL 1:1 8SO

IC PWR DRIVER N-CHANNEL 1:1 8SO

Supplier's Site Datasheet
Power Load Switch, Low Side, Soic-8; Power Load Switch Type Stmicroelectronics - 45AC7981 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Low Side, Soic-8; Power Load Switch Type Stmicroelectronics
45AC7981
Power Load Switch, Low Side, Soic-8; Power Load Switch Type Stmicroelectronics 45AC7981
POWER LOAD SWITCH, LOW SIDE, SOIC-8; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:9A; On State Resistance:0.065ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, LOW SIDE, SOIC-8; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:9A; On State Resistance:0.065ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNS7NV04PTR-E 45AC7981
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Switch, Low Side, Soic-8; Power Load Switch Type Stmicroelectronics
Current 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details