STMicroelectronics, Inc. Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics VNS3NV04PTR-E

Description
POWER LOAD SW, LOW SIDE, -40 TO 150DEG C; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:5A; On State Resistance:0.12ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, LOW SIDE, -40 TO 150DEG C; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:5A; On State Resistance:0.12ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics - 07AH7258 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics
07AH7258
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics 07AH7258
POWER LOAD SW, LOW SIDE, -40 TO 150DEG C; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:5A; On State Resistance:0.12ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SW, LOW SIDE, -40 TO 150DEG C; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:5A; On State Resistance:0.12ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNS3NV04PTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNS3NV04PTR-E
PMIC - Power Distribution Switches, Load Drivers VNS3NV04PTR-E
IC PWR DRIVER N-CHANNEL 1:1 8SO

IC PWR DRIVER N-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 07AH7258 VNS3NV04PTR-E
Product Name Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Current 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-244/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details