Gate Drivers OMNIFET II VIPower 35mOhm 12A 40V
Power Switch/Driver 1:1 N-Channel 3.5A 8-SOIC
IC PWR DRIVER N-CHANNEL 1:1 8SO
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VNS3NV04DPTR-E | VNS3NV04DPTR-E | VNS3NV04DPTR-E |
| Product Name | Gate Drivers | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | Low-side | ||
| Number of Outputs | 2; 2 | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 3.5 amps |