The VNS3NV04DPTR-E is an automotive-grade, dual-channel OMNIFET II power MOSFET in a standard SO-8 package, designed for DC load switching up to 50 kHz. It integrates linear current limitation at 3.5 A typical, a 40 V drain-source clamp, thermal shutdown, and diagnostic fault feedback. The device is AEC-Q100 qualified and meets ECOPACK lead-free and RoHS compliance standards. It supports resistive, capacitive, and inductive loads per EN 60947-5-1 and features a maximum on-state resistance of 120 mΩ per channel. The part is supplied in tape and reel packaging.
Manufacturer: STMicroelectronics
Win Source Part Number: 130470-VNS3NV04DPTR-
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 3.5A
Voltage - Load: 36V (Max)
Rds On (Typ): 120 mOhm (Max)
Family Name: VNS3NV04DP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VNS3NV04DP-E;
Introduction Date: March 09, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 130470-VNS3NV04DPTR-E |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS3NV04DPTR-E |
| Polarity | N-Channel |