STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS3NV04-E VNS3NV04-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 938740-VNS3NV04-E Series: OMNIFET II™, VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VNS3N Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 938740-VNS3NV04-E Series: OMNIFET II™, VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VNS3N Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS3NV04-E
VNS3NV04-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS3NV04-E VNS3NV04-E
Manufacturer: STMicroelectronics Win Source Part Number: 938740-VNS3NV04-E Series: OMNIFET II™, VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VNS3N Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 938740-VNS3NV04-E
Series: OMNIFET II™, VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: VNS3N
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNS3NV04-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNS3NV04-E
PMIC - Power Distribution Switches, Load Drivers VNS3NV04-E
IC PWR DRIVER N-CHANNEL 1:1 8SO

IC PWR DRIVER N-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNS3NV04-E VNS3NV04-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS3NV04-E PMIC - Power Distribution Switches, Load Drivers
Current 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-244/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details