IC PWR DRIVER N-CHANNEL 1:1 8SO
Gate Drivers OMNIFET POWER MOSFET 40V 1.7 A
Power Switch/Driver 1:1 N-Channel 1.7A 8-SOIC
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VNS1NV04P-E | VNS1NV04P-E | VNS1NV04P-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Gate Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other | |
| Driver Type | Low-side |