Manufacturer: STMicroelectronics
Win Source Part Number: 005345-VNS1NV04DPTR-
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 1.7A
Voltage - Load: 36V (Max)
Rds On (Typ): 250 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VNS1NV04DP-E;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
MOSFET Transistor, N Channel, 1.7 A, 45 V, 0.25 ohm, 5 V, 500 mV RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 005345-VNS1NV04DPTR-E | 06X1147 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS1NV04DPTR-E | Mosfet Transistor, N Channel, 1.7 A, 45 V, 0.25 Ohm, 5 V, 500 Mv Rohs Compliant Stmicroelectronics |
| Polarity | N-Channel | N-Channel |