STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS1NV04D-E VNS1NV04D-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279663-VNS1NV04D-E Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.7A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: VN*1NV Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Load Voltage (V): 36V (Maximum) Rds On: 250mOhm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279663-VNS1NV04D-E Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.7A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: VN*1NV Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Load Voltage (V): 36V (Maximum) Rds On: 250mOhm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS1NV04D-E
VNS1NV04D-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS1NV04D-E VNS1NV04D-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279663-VNS1NV04D-E Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.7A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: VN*1NV Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Load Voltage (V): 36V (Maximum) Rds On: 250mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279663-VNS1NV04D-E
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 1.7A
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: VN*1NV
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Load Voltage (V): 36V (Maximum)
Rds On: 250mOhm (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VNS1NV04D-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNS1NV04D-E
PMIC - Power Distribution Switches, Load Drivers VNS1NV04D-E
IC PWR DRIVER N-CHANNEL 1:1 8SO

IC PWR DRIVER N-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNS1NV04D-E VNS1NV04D-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS1NV04D-E PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details