STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS1NV0413TR VNS1NV0413TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 398991-VNS1NV0413TR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.7A Voltage - Load: 36V (Max) Rds On (Typ): 250 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 398991-VNS1NV0413TR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.7A Voltage - Load: 36V (Max) Rds On (Typ): 250 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS1NV0413TR - 398991-VNS1NV0413TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS1NV0413TR
398991-VNS1NV0413TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS1NV0413TR 398991-VNS1NV0413TR
Manufacturer: STMicroelectronics Win Source Part Number: 398991-VNS1NV0413TR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.7A Voltage - Load: 36V (Max) Rds On (Typ): 250 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 398991-VNS1NV0413TR
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.7A
Voltage - Load: 36V (Max)
Rds On (Typ): 250 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 398991-VNS1NV0413TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS1NV0413TR
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD75207W15 Dual P-Channel NexFET? Power MOSFET - CSD75207W15 - Texas Instruments
Specs
Polarity P-Channel
rDS(on) 0.0270 ohms
IDSS -24000 milliamps
View Details
7 suppliers
30 V, N-channel Trench MOSFET - BSH103BKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 1000 milliamps
View Details
5 suppliers
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110900SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
3 suppliers