STMicroelectronics, Inc. PMIC - Power Distribution Switches, Load Drivers VNS14NV04PTR-E

Description
IC PWR DRIVER N-CHANNEL 1:1 8SO
Datasheet
Description
IC PWR DRIVER N-CHANNEL 1:1 8SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - VNS14NV04PTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNS14NV04PTR-E
PMIC - Power Distribution Switches, Load Drivers VNS14NV04PTR-E
IC PWR DRIVER N-CHANNEL 1:1 8SO

IC PWR DRIVER N-CHANNEL 1:1 8SO

Supplier's Site Datasheet
Power Load Switch, Low Side, Soic-8; Power Load Switch Type Stmicroelectronics - 45AC7980 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Low Side, Soic-8; Power Load Switch Type Stmicroelectronics
45AC7980
Power Load Switch, Low Side, Soic-8; Power Load Switch Type Stmicroelectronics 45AC7980
POWER LOAD SWITCH, LOW SIDE, SOIC-8; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:18A; On State Resistance:0.035ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, LOW SIDE, SOIC-8; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:18A; On State Resistance:0.035ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNS14NV04PTR-E 45AC7980
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Switch, Low Side, Soic-8; Power Load Switch Type Stmicroelectronics
Current 12.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-185/100-000 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details