Manufacturer: STMicroelectronics
Win Source Part Number: 036464-VNS14NV04
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Load: 36V (Max)
Rds On (Typ): 35 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 036464-VNS14NV04 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS14NV04 |
| Polarity | N-Channel |