STMicroelectronics, Inc. Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics VNQ860TR-E

Description
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:700mA; On State Resistance:0.27ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:700mA; On State Resistance:0.27ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics - 07AH7257 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics
07AH7257
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics 07AH7257
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:700mA; On State Resistance:0.27ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:700mA; On State Resistance:0.27ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ860TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ860TR-E
PMIC - Power Distribution Switches, Load Drivers VNQ860TR-E
IC PWR DRIVER N-CHANNEL 1:1 20SO

IC PWR DRIVER N-CHANNEL 1:1 20SO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 07AH7257 VNQ860TR-E
Product Name Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 36V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 637921 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type F - German Schuko
View Details