STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ860SPTR-E VNQ860SPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 036463-VNQ860SPTR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 250mA Voltage - Load: 5.5 V to 36 V Rds On (Typ): 270 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 036463-VNQ860SPTR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 250mA Voltage - Load: 5.5 V to 36 V Rds On (Typ): 270 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ860SPTR-E - VNQ860SPTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ860SPTR-E
VNQ860SPTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ860SPTR-E VNQ860SPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 036463-VNQ860SPTR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 250mA Voltage - Load: 5.5 V to 36 V Rds On (Typ): 270 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 036463-VNQ860SPTR-E
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 250mA
Voltage - Load: 5.5 V to 36 V
Rds On (Typ): 270 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-PowerSO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ860SPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ860SPTR-E
PMIC - Power Distribution Switches, Load Drivers VNQ860SPTR-E
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet
Power Load Sw, High Side-40 To 150Deg C Rohs Compliant Stmicroelectronics - 47AK7147 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side-40 To 150Deg C Rohs Compliant Stmicroelectronics
47AK7147
Power Load Sw, High Side-40 To 150Deg C Rohs Compliant Stmicroelectronics 47AK7147
POWER LOAD SW, HIGH SIDE-40 TO 150DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE-40 TO 150DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ860SPTR-E VNQ860SPTR-E 47AK7147
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ860SPTR-E PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side-40 To 150Deg C Rohs Compliant Stmicroelectronics
Voltage 5.5 V to 36 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 444314-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Power Distribution Units - 2006645 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type E
View Details