Power Switch/Driver 1:1 N-Channel 250mA 10-PowerSO
IC PWR DRIVER N-CHAN 1:1 PWRSO10
IC DRIVER HI SIDE QUAD POWERSO10
Gate Drivers QUAD CHANNEL DRIVER
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VNQ860SPTR-E | VNQ860SPTR-E | 761-VNQ860SPTR-E | VNQ860SPTR-E |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | IC DRIVER HI SIDE QUAD POWERSO10 | Gate Drivers |
| Driver Type | High-side | High-side | ||
| Number of Outputs | 4; 4 | 4; 4 | ||
| Output Configuration | Inverting; Noninverting | |||
| Output Current | 0.2500 amps | 0.7000 amps | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |