STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ860SP-E VNQ860SP-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799163-VNQ860SP-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 270 mOhm (Maximum) Family Name: VNQ860SP-E Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 250mA Alternative Parts (Cross-Reference): BTS52004EKAXUMA1; ITS4090QEPDXUMA1; ITS4130QEPDXUMA1; VNQ860SPTR-E; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799163-VNQ860SP-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 270 mOhm (Maximum) Family Name: VNQ860SP-E Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 250mA Alternative Parts (Cross-Reference): BTS52004EKAXUMA1; ITS4090QEPDXUMA1; ITS4130QEPDXUMA1; VNQ860SPTR-E; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ860SP-E
VNQ860SP-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ860SP-E VNQ860SP-E
Manufacturer: STMicroelectronics Win Source Part Number: 799163-VNQ860SP-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 270 mOhm (Maximum) Family Name: VNQ860SP-E Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 250mA Alternative Parts (Cross-Reference): BTS52004EKAXUMA1; ITS4090QEPDXUMA1; ITS4130QEPDXUMA1; VNQ860SPTR-E; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799163-VNQ860SP-E
Series: VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Status Flag
Package: PowerSO-10 Exposed Bottom Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 270 mOhm (Maximum)
Family Name: VNQ860SP-E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-PowerSO
Current - Output (Maximum): 250mA
Alternative Parts (Cross-Reference): BTS52004EKAXUMA1; ITS4090QEPDXUMA1; ITS4130QEPDXUMA1; VNQ860SPTR-E;
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ860SP-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ860SP-E
PMIC - Power Distribution Switches, Load Drivers VNQ860SP-E
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ860SP-E VNQ860SP-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ860SP-E PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details