STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ830ETR-E VNQ830ETR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799161-VNQ830ETR-E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 28-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 65 mOhm (Maximum) Family Name: VNQ830E Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SO Current - Output (Maximum): 9.5A Alternative Parts (Cross-Reference): VNQ830E-E; Introduction Date: May 03, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799161-VNQ830ETR-E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 28-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 65 mOhm (Maximum) Family Name: VNQ830E Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SO Current - Output (Maximum): 9.5A Alternative Parts (Cross-Reference): VNQ830E-E; Introduction Date: May 03, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ830ETR-E
VNQ830ETR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ830ETR-E VNQ830ETR-E
Manufacturer: STMicroelectronics Win Source Part Number: 799161-VNQ830ETR-E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 28-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 65 mOhm (Maximum) Family Name: VNQ830E Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SO Current - Output (Maximum): 9.5A Alternative Parts (Cross-Reference): VNQ830E-E; Introduction Date: May 03, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799161-VNQ830ETR-E
Series: VIPower
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Status Flag
Package: 28-SOIC (0.295", 7.50mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 65 mOhm (Maximum)
Family Name: VNQ830E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SO
Current - Output (Maximum): 9.5A
Alternative Parts (Cross-Reference): VNQ830E-E;
Introduction Date: May 03, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ830ETR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ830ETR-E
PMIC - Power Distribution Switches, Load Drivers VNQ830ETR-E
IC PWR DRIVER N-CHANNEL 1:1 28SO

IC PWR DRIVER N-CHANNEL 1:1 28SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ830ETR-E VNQ830ETR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ830ETR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details