STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ830E VNQ830E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902735-VNQ830E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VNQ830 Categories: Integrated Circuits (ICs) Case / Package: 28-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 28 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902735-VNQ830E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VNQ830 Categories: Integrated Circuits (ICs) Case / Package: 28-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 28 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ830E
VNQ830E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ830E VNQ830E
Manufacturer: STMicroelectronics Win Source Part Number: 902735-VNQ830E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VNQ830 Categories: Integrated Circuits (ICs) Case / Package: 28-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 28 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 902735-VNQ830E
Series: VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: VNQ830
Categories: Integrated Circuits (ICs)
Case / Package: 28-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 28
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ830E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ830E
PMIC - Power Distribution Switches, Load Drivers VNQ830E
IC PWR DRIVER N-CHANNEL 1:1 28SO

IC PWR DRIVER N-CHANNEL 1:1 28SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ830E VNQ830E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ830E PMIC - Power Distribution Switches, Load Drivers
Current 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 2141024-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Passive distribution box - 757-463/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details