The VNQ830-E is a quad high-side driver designed for driving multiple loads with one side connected to ground. It features a low on-resistance of 60 m,Ѷ per channel and can handle output currents up to 6A, with a maximum supply voltage of 36V. The device incorporates several protection mechanisms, including active current limitation, thermal shutdown, and automatic restart to safeguard against overload conditions. It also provides open load detection in both on and off states, shorted load protection, and undervoltage/overvol
IC PWR DRIVER N-CHANNEL 1:1 28SO
Power Switch/Driver 1:1 N-Channel 6A 28-SO
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | VNQ830-E | VNQ830-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other |
| Driver Type | High-side |