The VNQ810TR-E is a quad high-side driver designed for driving loads with one side connected to ground. It features a low on-resistance of 160 mΩ per channel and can handle output currents up to 3.5 A. The device operates with a supply voltage of up to 36 V and includes several protection features such as shorted load protection, undervoltage and overvoltage shutdown, and thermal shutdown with automatic restart. It also provides open load detection in both on and off states, ensuring reliable operation. The VNQ810TR-E is packaged in an SO-28 format and is compliant with the 2002/95/EC European directive. This product is suitable for applications requiring robust load driving capabilities and protection against various fault conditions.
Power Switch/Driver 1:1 N-Channel 3.5A 28-SO
IC PWR DRIVER N-CHANNEL 1:1 28SO
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | VNQ810TR-E | VNQ810TR-E |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | |
| Number of Outputs | 4; 4 | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 3.5 amps |