STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ7140AJTR VNQ7140AJTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 800842-VNQ7140AJTR Packaging: Reel Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 140mOhm Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-PowerLFSOP Current - Output (Maximum): 8A Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VNQ7140 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 800842-VNQ7140AJTR Packaging: Reel Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 140mOhm Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-PowerLFSOP Current - Output (Maximum): 8A Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VNQ7140 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ7140AJTR
VNQ7140AJTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ7140AJTR VNQ7140AJTR
Manufacturer: STMicroelectronics Win Source Part Number: 800842-VNQ7140AJTR Packaging: Reel Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 140mOhm Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-PowerLFSOP Current - Output (Maximum): 8A Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VNQ7140 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: STMicroelectronics
Win Source Part Number: 800842-VNQ7140AJTR
Packaging: Reel
Mounting Style: SMD
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 4V ~ 28V
Rds On (Typ): 140mOhm
Supplier Device Package: PowerSSO-16
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 16-PowerLFSOP
Current - Output (Maximum): 8A
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: VNQ7140
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ7140AJTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ7140AJTR
PMIC - Power Distribution Switches, Load Drivers VNQ7140AJTR
IC PWR DRVR N-CHAN 1:1 PWRSSO16

IC PWR DRVR N-CHAN 1:1 PWRSSO16

Supplier's Site Datasheet
Powersso 16/high-Side Driver; Power Load Switch Type Stmicroelectronics - 51AC9797 - Newark, An Avnet Company
Chicago, IL, United States
Powersso 16/high-Side Driver; Power Load Switch Type Stmicroelectronics
51AC9797
Powersso 16/high-Side Driver; Power Load Switch Type Stmicroelectronics 51AC9797
POWERSSO 16/HIGH-SIDE DRIVER; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:12A; On State Resistance:0.14ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:16Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

POWERSSO 16/HIGH-SIDE DRIVER; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:12A; On State Resistance:0.14ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:16Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ7140AJTR VNQ7140AJTR 51AC9797
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ7140AJTR PMIC - Power Distribution Switches, Load Drivers Powersso 16/high-Side Driver; Power Load Switch Type Stmicroelectronics
Voltage 4V ~ 28V 13V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-443/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details