STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ7040AYTR-E VNQ7040AYTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902734-VNQ7040AYTR-E Series: Automotive, AEC-Q100, VIPOWER™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 36-PowerBFSOP (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Discontinued at Digi-Key Family Name: VNQ7040 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-36 EPD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902734-VNQ7040AYTR-E Series: Automotive, AEC-Q100, VIPOWER™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 36-PowerBFSOP (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Discontinued at Digi-Key Family Name: VNQ7040 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-36 EPD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ7040AYTR-E
VNQ7040AYTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ7040AYTR-E VNQ7040AYTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 902734-VNQ7040AYTR-E Series: Automotive, AEC-Q100, VIPOWER™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 36-PowerBFSOP (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Discontinued at Digi-Key Family Name: VNQ7040 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-36 EPD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 902734-VNQ7040AYTR-E
Series: Automotive, AEC-Q100, VIPOWER™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 36-PowerBFSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Discontinued at Digi-Key
Family Name: VNQ7040
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-36 EPD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ7040AYTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ7040AYTR-E
PMIC - Power Distribution Switches, Load Drivers VNQ7040AYTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO36

IC PWR DRVR N-CHAN 1:1 PWRSSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ7040AYTR-E VNQ7040AYTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ7040AYTR-E PMIC - Power Distribution Switches, Load Drivers
Current 24.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 787-3861/000-2000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details