STMicroelectronics, Inc. Power Load Sw, Aec-Q100, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics VNQ7003SYTR

Description
POWER LOAD SW, AEC-Q100, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:80A; On State Resistance:0.007ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:36Pins; Thermal Protection:Yes; On /RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, AEC-Q100, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:80A; On State Resistance:0.007ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:36Pins; Thermal Protection:Yes; On /RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Aec-Q100, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics - 84AC3218 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics
84AC3218
Power Load Sw, Aec-Q100, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics 84AC3218
POWER LOAD SW, AEC-Q100, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:80A; On State Resistance:0.007ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:36Pins; Thermal Protection:Yes; On /RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:80A; On State Resistance:0.007ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:36Pins; Thermal Protection:Yes; On /RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ7003SYTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ7003SYTR
PMIC - Power Distribution Switches, Load Drivers VNQ7003SYTR
IC PWR DRVR N-CHAN 4:4 PWRSSO36

IC PWR DRVR N-CHAN 4:4 PWRSSO36

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 84AC3218 VNQ7003SYTR
Product Name Power Load Sw, Aec-Q100, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 13V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-306 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details