STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ690SPTR-E VNQ690SPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799159-VNQ690SPTR-E Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 10-PowerSOIC (0.370", 9.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 6 V ~ 36 V Rds On (Typ): 90 mOhm (Maximum) Family Name: VNQ690SP-E Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): VNQ690SP-E; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799159-VNQ690SPTR-E Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 10-PowerSOIC (0.370", 9.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 6 V ~ 36 V Rds On (Typ): 90 mOhm (Maximum) Family Name: VNQ690SP-E Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): VNQ690SP-E; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ690SPTR-E - VNQ690SPTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ690SPTR-E
VNQ690SPTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ690SPTR-E VNQ690SPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 799159-VNQ690SPTR-E Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 10-PowerSOIC (0.370", 9.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 6 V ~ 36 V Rds On (Typ): 90 mOhm (Maximum) Family Name: VNQ690SP-E Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): VNQ690SP-E; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799159-VNQ690SPTR-E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Status Flag
Package: 10-PowerSOIC (0.370", 9.40mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 6 V ~ 36 V
Rds On (Typ): 90 mOhm (Maximum)
Family Name: VNQ690SP-E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-PowerSO
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): VNQ690SP-E;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ690SPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ690SPTR-E
PMIC - Power Distribution Switches, Load Drivers VNQ690SPTR-E
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ690SPTR-E VNQ690SPTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ690SPTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-244/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details